1µH Shielded Inductor 24A 2.05mOhm Max Nonstandard
1µH Shielded Inductor 24A 2.05mOhm Max Nonstandard
1µH Shielded Inductor 24A 2.05mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 24A; Inductance:1µH; RMS Current (Irms):24A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 24A; Inductance:1µH; RMS Current (Irms):24A; Inductor Construction:Shielde
DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 283-HCM1A1305V2-1R0-RCT-ND | HCM1A1305V21R0R | 41AH4009 |
Product Name | Fixed Inductors | Power Inductor | Inductor, Aec-Q200, 1Uh, Shielded, 24A; Inductance Eaton Coiltronics |
Core Material | Powdered Iron | ||
Inductance Tolerance | 20 (+/- %) | ||
DCR | 0.0021 ohms | 0.0021 ohms | |
Rated DC Current | 35000 milliamps | 24000 milliamps | |
SRF | 40 MHz |