Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
680nH Shielded Inductor 27A 1.33mOhm Max Nonstandard
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | HCM1A1305-R68-R | 283-HCM1A1305-R68-RTR-ND |
Product Name | Power Inductor | Fixed Inductors |
Core Material | Powdered Iron | |
Standards and Certifications | RoHS | |
Inductance Tolerance | 20 (+/- %) | |
DCR | 0.0013 ohms |