Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1µH Shielded Inductor 20A 2.4mOhm Max Nonstandard
FIXED IND 1UH 20A 2.4 MOHM SMD
FIXED IND 1UH 20A 2.4 MOHM SMD
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 20A; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 20A ROHS COMPLIANT: YES
Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | HCM1A1105V21R0R | 283-HCM1A1105V2-1R0-RTR-ND | 41AH3963 | 64AH3584 |
Product Name | Power Inductor | Fixed Inductors | Inductor, Aec-Q200, 1Uh, Shielded, 20A; Inductance Eaton Coiltronics | Inductor, Aec-Q200, 1Uh, Shielded, 20A Rohs Compliant Eaton Bussmann |
Core Material | Powdered Iron | |||
Inductance Tolerance | 20 (+/- %) | |||
DCR | 0.0024 ohms | 0.0024 ohms | ||
Rated DC Current | 24000 milliamps | 20000 milliamps | ||
SRF | 44 MHz |