Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10µH Shielded Inductor 6.2A 27mOhm Max Nonstandard
10µH Shielded Inductor 6.2A 27mOhm Max Nonstandard
10µH Shielded Inductor 6.2A 27mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 6.2A; Inductance:10µH; RMS Current (Irms):6.2A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 6.2A ROHS COMPLIANT: YES
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 6.2A; Inductance:10µH; RMS Current (Irms):6.2A; Inductor Construction:Shielde
Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | HCM1A1105V2100R | 283-HCM1A1105V2-100-RCT-ND | 41AH3969 | 64AH3585 | 41AH3968 |
Product Name | Power Inductor | Fixed Inductors | Inductor, Aec-Q200, 10Uh, Shielded, 6.2A; Inductance Eaton Coiltronics | Inductor, Aec-Q200, 10Uh, Shielded, 6.2A Rohs Compliant Eaton Bussmann | Inductor, Aec-Q200, 10Uh, Shielded, 6.2A; Inductance Eaton Coiltronics |
Core Material | Powdered Iron | ||||
Inductance Tolerance | 20 (+/- %) | ||||
DCR | 0.0270 ohms | 0.0270 ohms | |||
Rated DC Current | 7000 milliamps | 6200 milliamps | 6200 milliamps | ||
SRF | 9 MHz |