5.6µH Shielded Inductor 6.6A 17mOhm Max Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Richardson RFPD | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 283-HCM1A1104-5R6-RTR-ND | HCM1A1104-5R6-R |
Product Name | Fixed Inductors | Power Inductor |
Core Material | Powdered Iron | |
Inductance Tolerance | 20 (+/- %) | |
DCR | 0.0170 ohms | |
Rated DC Current | 9000 milliamps |