Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3.3µH Shielded Inductor 8.2A 11.8mOhm Max Nonstandard
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | HCM1A1104-3R3-R | 283-HCM1A1104-3R3-RTR-ND |
Product Name | Power Inductor | Fixed Inductors |
Core Material | Powdered Iron | |
Inductance Tolerance | 20 (+/- %) | |
DCR | 0.0118 ohms | |
Rated DC Current | 11500 milliamps |