Tripp Lite by Eaton Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft. HCBATTERYCABLE

Description
Features Power Cable Kit Connects a Battery to Your Medical Power ModuleThis cable is designed to work with Tripp Lite medical power modules, including HC150SL, HCINT150SL, HC350SNR, HC350SR and HCINT350SNR. It includes a quick-release Anderson plug for easy connection to the power inverter/charger and three ring terminals for connecting to a Sealed Lead Acid (SLA) or Lithium Iron Phosphate (LiFePhos) battery. The wires (two 12 AWG red and one 10 AWG black) are three feet in length, but can be cut to a customized length to properly fit your application. Two user-replaceable 20-amp fuses are also included. This power cable kit accommodates 12VDC batteries up to 55Ah. Typical Applications Supply battery power to a Tripp Lite power module connected to a mobile medical cart in a hospital or other healthcare facility Package Includes HCBATTERYCABLE Power Cable Kit, 3 ft.
Description
Features Power Cable Kit Connects a Battery to Your Medical Power ModuleThis cable is designed to work with Tripp Lite medical power modules, including HC150SL, HCINT150SL, HC350SNR, HC350SR and HCINT350SNR. It includes a quick-release Anderson plug for easy connection to the power inverter/charger and three ring terminals for connecting to a Sealed Lead Acid (SLA) or Lithium Iron Phosphate (LiFePhos) battery. The wires (two 12 AWG red and one 10 AWG black) are three feet in length, but can be cut to a customized length to properly fit your application. Two user-replaceable 20-amp fuses are also included. This power cable kit accommodates 12VDC batteries up to 55Ah. Typical Applications Supply battery power to a Tripp Lite power module connected to a mobile medical cart in a hospital or other healthcare facility Package Includes HCBATTERYCABLE Power Cable Kit, 3 ft.

Suppliers

Company
Product
Description
Supplier Links
Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft. - HCBATTERYCABLE - Tripp Lite by Eaton
Chicago, IL, United States
Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft.
HCBATTERYCABLE
Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft. HCBATTERYCABLE
Features Power Cable Kit Connects a Battery to Your Medical Power ModuleThis cable is designed to work with Tripp Lite medical power modules, including HC150SL, HCINT150SL, HC350SNR, HC350SR and HCINT350SNR. It includes a quick-release Anderson plug for easy connection to the power inverter/charger and three ring terminals for connecting to a Sealed Lead Acid (SLA) or Lithium Iron Phosphate (LiFePhos) battery. The wires (two 12 AWG red and one 10 AWG black) are three feet in length, but can be cut to a customized length to properly fit your application. Two user-replaceable 20-amp fuses are also included. This power cable kit accommodates 12VDC batteries up to 55Ah. Typical Applications Supply battery power to a Tripp Lite power module connected to a mobile medical cart in a hospital or other healthcare facility Package Includes HCBATTERYCABLE Power Cable Kit, 3 ft.

Features

Power Cable Kit Connects a Battery to Your Medical Power ModuleThis cable is designed to work with Tripp Lite medical power modules, including HC150SL, HCINT150SL, HC350SNR, HC350SR and HCINT350SNR. It includes a quick-release Anderson plug for easy connection to the power inverter/charger and three ring terminals for connecting to a Sealed Lead Acid (SLA) or Lithium Iron Phosphate (LiFePhos) battery. The wires (two 12 AWG red and one 10 AWG black) are three feet in length, but can be cut to a customized length to properly fit your application. Two user-replaceable 20-amp fuses are also included. This power cable kit accommodates 12VDC batteries up to 55Ah.

Typical Applications

  • Supply battery power to a Tripp Lite power module connected to a mobile medical cart in a hospital or other healthcare facility

Package Includes

  • HCBATTERYCABLE Power Cable Kit, 3 ft.
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Supplies
Product Number HCBATTERYCABLE
Product Name Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft.
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details