OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
00, 0, 1, 2 NEMA SIZE
18.7 TO 28.1 AMPERE MOTOR FLA
A TO K IEC SIZE
CLASS 10, FAST TRIP TYPE
32/75 AMPERE RELAY CURRENT RATING
Eaton Corporation
Done
Datasheet
Description
OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
00, 0, 1, 2 NEMA SIZE
18.7 TO 28.1 AMPERE MOTOR FLA
A TO K IEC SIZE
CLASS 10, FAST TRIP TYPE
32/75 AMPERE RELAY CURRENT RATING
OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
00, 0, 1, 2 NEMA SIZE
18.7 TO 28.1 AMPERE MOTOR FLA
A TO K IEC SIZE
CLASS 10, FAST TRIP TYPE
32/75 AMPERE RELAY CURRENT RATING