OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
3, 4 NEMA SIZE
62.2 TO 84.6 AMPERE MOTOR FLA
L TO N IEC SIZE
CLASS 20, STANDARD TRIP TYPE
105/144 AMPERE RELAY CURRENT RATING
Eaton Corporation
Done
Datasheet
Description
OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
3, 4 NEMA SIZE
62.2 TO 84.6 AMPERE MOTOR FLA
L TO N IEC SIZE
CLASS 20, STANDARD TRIP TYPE
105/144 AMPERE RELAY CURRENT RATING
OVERLOAD RELAY USED ON
UL, CSA, CE APPROVAL
3 STANDARD PACKAGE
3, 4 NEMA SIZE
62.2 TO 84.6 AMPERE MOTOR FLA
L TO N IEC SIZE
CLASS 20, STANDARD TRIP TYPE
105/144 AMPERE RELAY CURRENT RATING