Eaton Corporation Thermal Overload/Heater H2002

Description
DISCONTINUED BY MANUFACTURER,OVERLOA D HEATER ELEMENT,.421-.623AMP ,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,OVERLOA D HEATER ELEMENT,.421-.623AMP ,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 105116729 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
105116729
Thermal Overload/Heater 105116729
DISCONTINUED BY MANUFACTURER,OVERLOA D HEATER ELEMENT,.421-.623AMP ,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,OVERLOAD HEATER ELEMENT,.421-.623AMP,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 105116729
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-32A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 37406810 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 25 amps
Motor Voltage 12 to 240 volts
View Details
Motor Starters - 206134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
IEC 9 A Contactor - 100-C09J200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers