Eaton Corporation Thermal Overload/Heater H-2001A

Description
OVERLOAD THERMAL HEATER ELEMENT, .254-.377AMP. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL HEATER ELEMENT, .254-.377AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 91184042 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
91184042
Thermal Overload/Heater 91184042
OVERLOAD THERMAL HEATER ELEMENT, .254-.377AMP. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL HEATER ELEMENT, .254-.377AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 91184042
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12A10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Solid State Overload/Relay - 21302581 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details