Eaton Corporation Thermal Overload/Heater H-1246

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 11474833 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
11474833
Thermal Overload/Heater 11474833
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 11474833
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 75A Contactors - MC-75A/R-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12EA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details