Semiconductor fuse links have a precise pre-determined performance which ensures a low arc voltage and minimum let through current. Semiconductor fuses are suited to application in the field of traction, distribution of power, motor drives and in process industries.
Melt Point Curve Class IEC 269-4. ASTA Certified
Current Rating = 5A
Voltage Rating = 240V ac
Fuse Standard = BS 88, IEC 269-4
Fixing Centres = 37.4mm
Application Category = gS
Tag Width = 6.35mm
Fuse Speed = F
Overall Length = 46mm
Body Diameter = 8.3mm
Body Height = 28.3mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 414718 |
Approvals / Standards | IEC |