Cooper Bussmann, Inc. Fuse;Indicating/Telecom;Fast Acting;7.5A;Dims 0.81x0.688";Thermoplastic;Plug-In GMT-7-1-2A

Description
Fast-Acting Indicating Fuse, Tin-plated Beryllium Copper Terminals Type For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fast acting indicating fuse with thermoplastic body.
Description
Fast-Acting Indicating Fuse, Tin-plated Beryllium Copper Terminals Type For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fast acting indicating fuse with thermoplastic body.

Suppliers

Company
Product
Description
Supplier Links
Fuse;Indicating/Telecom;Fast Acting;7.5A;Dims 0.81x0.688
Fort Worth, TX, USA
Fuse;Indicating/Telecom;Fast Acting;7.5A;Dims 0.81x0.688";Thermoplastic;Plug-In
70150941
Fuse;Indicating/Telecom;Fast Acting;7.5A;Dims 0.81x0.688";Thermoplastic;Plug-In 70150941
Fast-Acting Indicating Fuse, Tin-plated Beryllium Copper Terminals Type For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fast acting indicating fuse with thermoplastic body.

Fast-Acting Indicating Fuse, Tin-plated Beryllium Copper Terminals Type
For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available.
Fast acting indicating fuse with thermoplastic body.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70150941
Product Name Fuse;Indicating/Telecom;Fast Acting;7.5A;Dims 0.81x0.688";Thermoplastic;Plug-In
Fuse Material Thermoplastic
Mounting Replaceable
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 1 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details