Professional range of Cooper Bussmann telecommunication specialist fuses from the GMT Series. The fuses are designed for telecom, computer or control circuits.
Body Material - Thermoplastic. Tin plated beryllium copper terminals
Current Rating = 750mA
Fuse Type = Fast Acting
Colour = Brown
Length = 20.57mm
Width = 3.23mm
Height = 14.86mm
Includes Indicator = Yes
Body Material = Thermoplastic
Fuse Speed = F
Fast-Acting Indicating Fuse, Tin-plated Beryllium Copper Terminals Type
For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available.
Fast acting indicating fuse with thermoplastic body.
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 8483848 | 70150935 |
Product Name | Fuse;Indicating/Telecom;Fast Acting;0.75A;Dims 0.81x0.688";Thermoplastic;Clip | |
Fuse Type | Automotive | |
Fuse Material | Thermoplastic | Thermoplastic |
Features | Indicating; Fast Acting | Indicating; Fast Acting |
Rated Current | 0.7500 amps | 0.7500 amps |