500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 500MA 250VAC 5X20MM
Professional range of Cooper Bussmann time delay fuses from the GMD series.
Nickel plated brass endcap. 5 x 20mm Glass
Current Rating = 500mA
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
UL Class = UL 248-14
Resistance = 1.065Ohms
Series = GMD
Fuse; Glass Tube, 250VAC, 5 x 20mm,FuseCurrent:500
DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses |
Product Number | 283-GMD-500-R-ND | GMD-500-R | 8527468 | 70149770 |
Product Name | Fuses | Circuit Protection - Fuses | Fuse; Glass Tube, 250VAC, 5 x 20mm,FuseCurrent:500mA | |
Fuse Type | Miniature | |||
Approvals / Standards | UL; CSA | UL | ||
Rated Breaking Capacity | 35 amps | 35 amps |