6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 6A 125VAC 5X20MM
Professional range of fast acting Cooper Bussmann fuses from the GMA series
Mounting Style - Holder/Clip. Various current ratings available
Current Rating = 6A
Voltage Rating = 125V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
Series = GMA
Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.
DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses |
Product Number | 283-GMA-6-R-ND | GMA-6-R | 8483040 | 70149496 |
Product Name | Fuses | Circuit Protection - Fuses | Fuse;Cylinder;Fast Acting;6A;Dims 5x20 mm;Glass;Cartridge;125VAC;Clip | |
Fuse Type | Miniature | |||
Approvals / Standards | RoHS; UL; CSA | |||
Rated Breaking Capacity | 10000 amps | 10000 amps | ||
Rated Voltage | 125 volts | 125 volts | 125 volts |