Eaton Corporation Electrical, Specialty Fuses GLR-5

Description
AC DC Fuse
Request a Quote Datasheet
Description
AC DC Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-GLR-5-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-GLR-5-ND
Electrical, Specialty Fuses 283-GLR-5-ND
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - GLR-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
GLR-5
Circuit Protection - Electrical, Specialty Fuses GLR-5
FUSE IN-LINE 300V 5A CABLE WIRE

FUSE IN-LINE 300V 5A CABLE WIRE

Supplier's Site
Fuse, 5A, 300V, Fast Acting; Product Range Eaton Bussmann - 28F308 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 300V, Fast Acting; Product Range Eaton Bussmann
28F308
Fuse, 5A, 300V, Fast Acting; Product Range Eaton Bussmann 28F308
FUSE, 5A, 300V, FAST ACTING; Product Range:GLR Series; Fuse Current:5A; Voltage Rating VAC:300VAC; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Diameter:15.88mm; Fuse Leads:UnleadedRoHS Compliant: No

FUSE, 5A, 300V, FAST ACTING; Product Range:GLR Series; Fuse Current:5A; Voltage Rating VAC:300VAC; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Diameter:15.88mm; Fuse Leads:UnleadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-GLR-5-ND GLR-5 28F308
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 5A, 300V, Fast Acting; Product Range Eaton Bussmann
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRJ -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
View Details