Eaton Corporation Electrical, Specialty Fuses GLR-2

Description
AC DC Fuse
Request a Quote Datasheet
Description
AC DC Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-GLR-2-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-GLR-2-ND
Electrical, Specialty Fuses 283-GLR-2-ND
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - GLR-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
GLR-2
Circuit Protection - Electrical, Specialty Fuses GLR-2
FUSE IN-LINE 300V 2A CABLE WIRE

FUSE IN-LINE 300V 2A CABLE WIRE

Supplier's Site
Fuse, 2A, 300V, Fast Acting; Product Range Eaton Bussmann - 28F304 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 300V, Fast Acting; Product Range Eaton Bussmann
28F304
Fuse, 2A, 300V, Fast Acting; Product Range Eaton Bussmann 28F304
FUSE, 2A, 300V, FAST ACTING; Product Range:GLR Series; Fuse Current:2A; Voltage Rating VAC:300VAC; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Diameter:15.88mm; Fuse Leads:UnleadedRoHS Compliant: No

FUSE, 2A, 300V, FAST ACTING; Product Range:GLR Series; Fuse Current:2A; Voltage Rating VAC:300VAC; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Fast Acting; Diameter:15.88mm; Fuse Leads:UnleadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-GLR-2-ND GLR-2 28F304
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 2A, 300V, Fast Acting; Product Range Eaton Bussmann
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data