Eaton Corporation
Plugs and Receptacles
GFD20BK
Description
ETN GFCI DF 20A BK SLM
Request a Quote
Email Supplier
Datasheet
Description
ETN GFCI DF 20A BK SLM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
6215-GFD20BK-ND |
|
Product Name
|
Plugs and Receptacles |
|
Mounting
|
Free Hanging (In-Line)
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
PC Card Connector
Geometry
Right Angle
Termination
Press-Fit
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details