Cooper Bussmann, Inc. Fuses GDC-32MA

Description
32mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
32mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-GDC-32MA-ND - DigiKey
Thief River Falls, MN, United States
32mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

32mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
GDC-32MA
Circuit Protection - Fuses GDC-32MA
FUSE GLASS 32MA 250VAC 5X20MM

FUSE GLASS 32MA 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Eaton Bussmann - 46F099 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Eaton Bussmann
46F099
Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Eaton Bussmann 46F099
FUSE, CARTRIDGE, 32mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDC Series; Diameter:5mm; Length:20mm RoHS Compliant: No

FUSE, CARTRIDGE, 32mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDC Series; Diameter:5mm; Length:20mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-GDC-32MA-ND GDC-32MA 46F099
Product Name Fuses Circuit Protection - Fuses Fuse, Cartridge, 32Ma, 5X20Mm Time Delay; Blow Characteristic Eaton Bussmann
Fuse Type Miniature
Unlock Full Specs
to access all available technical data