FUSE GLASS 100MA 250VAC 5X20MM
Professional range of Cooper Bussmann time delay fuses from the GDC series.
Various current ratings available. Cylindrical. Mounting Style - Holder/Clip. Nickel plated brass endcap
Current Rating = 100mA
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
Series = GDC
Resistance = 2.8Ohms
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Time Delay; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:GDC Series; Breaking Capacity Current AC:35A; Fuse Leads:Leaded RoHS Compliant: No
Acme Chip Technology Co., Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | GDC-100MA | 8527411 | 46F104 |
Product Name | Circuit Protection - Fuses | Electronic Cartridge Fuse; Blow Characteristic Eaton Bussmann | |
Rated Voltage | 250 volts | 250 volts | 250 volts |
Rated Current | 0.1000 amps | 0.1000 amps | 0.1000 amps |
Rated Breaking Capacity | 35 amps | 35 amps |