The Fuse, Cartridge, 2A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann (part number 13C5976) is designed for applications requiring a fast-acting fuse with a current rating of 2A and a voltage rating of 250VAC. It features a compact size of 5mm in diameter and 20mm in length, making it suitable for various electronic devices. The fuse has a cold resistance of 0.043Ω and a typical melting I¬=t of 4.2, indicating its performance under rated conditions. This product is part of the GDB series and is not RoHS compliant. It is important for engineers to consider the specific requirements of their projects, including voltage and current ratings, when selecting this fuse.
FUSE CARTRIDGE 2A 5X20MM FAST ACTING VOLTAGE RATING VAC250V FUSE CURRENT2A BREAKING CAPACITY35A250VAC FUSE SIZE METRIC5 X 20MM BLOW CHARACTERISTICFAST. FREE 2 YEAR RADWELL WARRANTY
FUSE, CARTRIDGE, 2A, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDB Series; Diameter:5mm; Length:20mm RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5684057 | 13C5976 |
| Product Name | Fuse | Fuse, Cartridge, 2A, 5X20Mm, Fast Acting; Blow Characteristic Eaton Bussmann |
| Features | Fast Acting |