Win Source Part Number: 1055210-GDB-10A
Category: Circuit Protection>Fuses
Series: GDB
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
DC Cold Resistance: 0.008 Ohms
Standard Package: 5
Mounting Type: Holder
Package / Case: 5mm x 20mm
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 0034.3128; S506-1.25-R; 0218.125MXP; 0215012.MXP; 05200101Z; GSA 12-RGDB10A;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8536.10.0020
Mfr: Eaton - Electronics Division
Approval Agency: VDE, UR
Electric Fuse, Fast Blow, 10A, 100A (IR), 5x20mm, Product overview: GDB-10A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-GDB-10A can be used for catalog matching and distributor lookup.
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
BUSSMANN EDISON FUSE Panel Accessories GDB-10A
FUSE GLASS 10A 250VAC 5X20MM
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Galco Industrial Electronics | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1055210-GDB-10A | 8496030 | 139-GDB-10A | 283-GDB-10A-ND | GDB-10A | GDB-10A | |
| Product Name | Circuit Protection - Fuses | Cartridge Fuses | 10A 100A Circuit Protection Fuse | Fuses | BUSS Fuses | Fuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||||
| Rated Current | 10 amps | 10 amps | 10 amps | ||||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |