Professional range of Cooper Bussmann quick acting fuses from the GDA series.
Nickel plated brass endcap
Current Rating = 250mA
Voltage Rating = 250V
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Ceramic
High Rupture Capacity = Yes
FUSE CERAMIC 250MA 250VAC 5X20MM
RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 8496018 | GDA-250MA |
Product Name | Circuit Protection - Fuses | |
Fuse Material | Ceramic; Ceramic |