Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNIVERSAL PROCESS CONTROLLERS
EATON CORP. / COMMERCIAL CONTROLS DIVISION
GD3025A3 -- GD BREAKER 3P 25A W/ 1A-1B A/S RH SIDE LEADS EATON CUTLER HAMMER
Eaton Corp. / Commercial Controls Division
Gd Breaker 3P 25A W/ 1A-1B A/s Rh Side Leads Eaton Cutler Hammer
GD3025A3
Description
GD BREAKER 3P 25A W/ 1A-1B A/S RH SIDE LEADS
Newark, An Avnet Company
Done
Description
GD BREAKER 3P 25A W/ 1A-1B A/S RH SIDE LEADS
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Gd Breaker 3P 25A W/ 1A-1B A/s Rh Side Leads Eaton Cutler Hammer
50K8079
Gd Breaker 3P 25A W/ 1A-1B A/s Rh Side Leads Eaton Cutler Hammer
50K8079
GD BREAKER 3P 25A W/ 1A-1B A/S RH SIDE LEADS
GD BREAKER 3P 25A W/ 1A-1B A/S RH SIDE LEADS
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Universal Process Controllers
Product Number
50K8079
Product Name
Gd Breaker 3P 25A W/ 1A-1B A/s Rh Side Leads Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
SLC 5/05 32K Controller
1747-L552
Specs
Form Factor
Chassis
Standards and Compliance
Other; GOST,KC,MARINE
View Details
ABB Measurement & Analytics
ControlMaster field-mountable universal process controller
CMF310
Specs
Control
Limit; PID
Form Factor
Chassis
Interface
Network (optional feature)
View Details
Automationdirect.com
Process Control and Measurement
View Details
CO2Meter.com
Digital Multi-Gas Controller System
View Details