Cooper Crouse-Hinds Connector, Din, Jack, 6 Position; No. Of Contacts Cooper Interconnect GC329

Description
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:GC Series; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:GC Series; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 6 Position; No. Of Contacts Cooper Interconnect - 90B9937 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 6 Position; No. Of Contacts Cooper Interconnect
90B9937
Connector, Din, Jack, 6 Position; No. Of Contacts Cooper Interconnect 90B9937
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:GC Series; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:GC Series; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
Turnersville, NJ, United States
Connectors; Audio/Video
GC329
Connectors; Audio/Video GC329
6 PIN AUDIO CABLE MOUNT PLUG/BARREL PIN

6 PIN AUDIO CABLE MOUNT PLUG/BARREL PIN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 90B9937 GC329
Product Name Connector, Din, Jack, 6 Position; No. Of Contacts Cooper Interconnect Connectors; Audio/Video
Connector Type Audio / Video; DIN Connector Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-3314-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Din Rail, Channel - 1920-CPPTG2.5/4-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 14 to 24 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers