Eaton Corporation Electrical, Specialty Fuses FWX-40A

Description
40A 250V AC 250V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
40A 250V AC 250V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-3951-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3951-ND
Electrical, Specialty Fuses 283-3951-ND
40A 250V AC 250V DC Fuse Cartridge Bolt Mount

40A 250V AC 250V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Singapore, Singapore
40A Circuit Protection Fuse
155-FWX-40A
40A Circuit Protection Fuse 155-FWX-40A
FUSE CARTRIDGE 40A 250VAC/VDC Product overview: FWX-40A from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWX-40A can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 40A 250VAC/VDC Product overview: FWX-40A from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWX-40A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 40A, 250V, Blade, Fast Acting; Product Range Eaton Bussmann - 02B3131 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 250V, Blade, Fast Acting; Product Range Eaton Bussmann
02B3131
Fuse, 40A, 250V, Blade, Fast Acting; Product Range Eaton Bussmann 02B3131
FUSE, 40A, 250V, BLADE, FAST ACTING; Product Range:FWX Series; Fuse Current:40A; Blow Characteristic:Fast Acting; Fuse Size Metric:20.6mm x 40.4mm; Fuse Size Imperial:13/16" x 1-19/32"; Voltage Rating VDC:250VDC; Fuse Size:14 x 51mm RoHS Compliant: Yes

FUSE, 40A, 250V, BLADE, FAST ACTING; Product Range:FWX Series; Fuse Current:40A; Blow Characteristic:Fast Acting; Fuse Size Metric:20.6mm x 40.4mm; Fuse Size Imperial:13/16" x 1-19/32"; Voltage Rating VDC:250VDC; Fuse Size:14 x 51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - FWX-40A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FWX-40A
Circuit Protection - Electrical, Specialty Fuses FWX-40A
FUSE CARTRIDGE 40A 250VAC/VDC

FUSE CARTRIDGE 40A 250VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 283-3951-ND 155-FWX-40A 02B3131 FWX-40A
Product Name Electrical, Specialty Fuses 40A Circuit Protection Fuse Fuse, 40A, 250V, Blade, Fast Acting; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade Blade
Mounting Bolt Mount Bolt Mount
Approvals / Standards RoHS; CSA RoHS RoHS
Rated Current 40 amps 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 002625308 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers