6A 2.1kV AC 1kV DC Fuse Cartridge Holder
FUSE CARTRIDGE 6A 2.1KVAC/1KVDC Product overview: FWS-6A20FI from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWS-6A20FI can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 6A 2.1KVAC/1KVDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | FWS-6A20FI-ND | 155-FWS-6A20FI | FWS-6A20FI |
| Product Name | Electrical, Specialty Fuses | 6A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | |
| Features | Indicating | ||
| Rated Current | 6 amps | 6 amps | 6 amps |