The FWP-90A is a 90A, 700V DC fuse in the Bussmann FWP series, designed for overcurrent protection in industrial and power applications. It has a rated I2t of 415 A²·s at 700V, with a pre-arc watt loss of 34 W and a total power loss of 190 W at rated current. The fuse meets UL Recognition and CSA Component Acceptance for 700 VDC with a 50 kA interrupting rating. It is housed in a rectangular ceramic body with dimensions matching Figure 1 (5-800 A range): 4.406 in length, 0.947 in width, 2.594 in height, and terminal spacing of 3.625 in. The carton weight is 25 lb per 25 units. No other variant-specific details beyond the series are specified for this exact part number.
FUSE CARTRIDGE 90A 700VAC/VDC Product overview: FWP-90A from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 90A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWP-90A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-FWP-90A |
| Product Name | 90A Circuit Protection Fuse |
| Mounting | Stud |