Eaton Corporation Circuit Protection - Electrical, Specialty Fuses FWP-80A22F

Description
Win Source Part Number: 1348522-FWP-80A22F Category: Circuit Protection - Electrical, Specialty Fuses Series: FWP Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 700 V Voltage Rating - DC: 500 V Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC Melting I2t: 600 Size / Dimension: 0.874" Dia x 2.283" L (22.20mm x 58.00mm) Applications: Electrical, Industrial Standard Package: 10 Mounting Type: Requires Holder Package / Case: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CE, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1348522-FWP-80A22F Category: Circuit Protection - Electrical, Specialty Fuses Series: FWP Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 700 V Voltage Rating - DC: 500 V Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC Melting I2t: 600 Size / Dimension: 0.874" Dia x 2.283" L (22.20mm x 58.00mm) Applications: Electrical, Industrial Standard Package: 10 Mounting Type: Requires Holder Package / Case: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CE, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1348522-FWP-80A22F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1348522-FWP-80A22F
Circuit Protection - Electrical, Specialty Fuses 1348522-FWP-80A22F
Win Source Part Number: 1348522-FWP-80A22F Category: Circuit Protection - Electrical, Specialty Fuses Series: FWP Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 700 V Voltage Rating - DC: 500 V Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC Melting I2t: 600 Size / Dimension: 0.874" Dia x 2.283" L (22.20mm x 58.00mm) Applications: Electrical, Industrial Standard Package: 10 Mounting Type: Requires Holder Package / Case: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CE, UR

Win Source Part Number: 1348522-FWP-80A22F
Category: Circuit Protection - Electrical, Specialty Fuses
Series: FWP
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 700 V
Voltage Rating - DC: 500 V
Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC
Melting I2t: 600
Size / Dimension: 0.874" Dia x 2.283" L (22.20mm x 58.00mm)
Applications: Electrical, Industrial
Standard Package: 10
Mounting Type: Requires Holder
Package / Case: Cartridge, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CE, UR

Buy Now Datasheet
Electrical, Specialty Fuses - 283-4305-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-4305-ND
Electrical, Specialty Fuses 283-4305-ND
80A 700V AC 500V DC Fuse Cartridge Holder

80A 700V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FWP-80A22F
Circuit Protection - Electrical, Specialty Fuses FWP-80A22F
FUSE CARTRIDGE 80A 700VAC/500VDC

FUSE CARTRIDGE 80A 700VAC/500VDC

Supplier's Site
BUSS Fuses - FWP-80A22F - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
FWP-80A22F
BUSS Fuses FWP-80A22F
80AMP 700V ac 22 X 58MM FERRULE

80AMP 700V ac 22 X 58MM FERRULE

Supplier's Site
Fuse, Ferrule, 80A, 660V, High Speed; Product Range Eaton Bussmann - 02B3106 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ferrule, 80A, 660V, High Speed; Product Range Eaton Bussmann
02B3106
Fuse, Ferrule, 80A, 660V, High Speed; Product Range Eaton Bussmann 02B3106
FUSE, FERRULE, 80A, 660V, HIGH SPEED; Product Range:FWP Series; Fuse Current:80A; Blow Characteristic:Fast Acting; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:7/8" x 2-9/32"; Voltage Rating VDC:-; Voltage Rating VAC:660VAC RoHS Compliant: Yes

FUSE, FERRULE, 80A, 660V, HIGH SPEED; Product Range:FWP Series; Fuse Current:80A; Blow Characteristic:Fast Acting; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:7/8" x 2-9/32"; Voltage Rating VDC:-; Voltage Rating VAC:660VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1348522-FWP-80A22F 283-4305-ND FWP-80A22F FWP-80A22F 02B3106
Product Name Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses BUSS Fuses Fuse, Ferrule, 80A, 660V, High Speed; Product Range Eaton Bussmann
Mounting Requires Holder
Rated Voltage 700 volts 700 volts 660 volts
Rated Current 80 amps 80 amps 80 amps 80 amps
Unlock Full Specs
to access all available technical data