Professional range of Cooper Bussmann fuses from the FWP series
Mounting Style - Holder. Termination Style - Clip
Current Rating = 5A
Voltage Rating = 700V ac
Fuse Speed = F
Fuse Size = 14.3 x 50.8mm
Diameter = 14.3mm
Overall Length = 50.8mm
High Rupture Capacity = Yes
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8511937 |
Rated Voltage | 700 volts |