FUSE CARTRIDGE 50A 700VAC/800VDC Product overview: FWP-50A14FA from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWP-50A14FA can be used for catalog matching and distributor lookup.
Manufacturer: Eaton Bussmann
Win Source Part Number: 847828-FWP-50A14FA
Series: FWP
Features: 700 V AC 800 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.10.0040
Other Part Number: FWP-50A14F, 283-3198, FWP-50A14F-ND, FWP50A14F
50A 700V AC 800V DC Fuse Cartridge Holder
COOPER BUSSMANN Panel Accessories FWP-50A14FA
FUSE CARTRIDGE 50A 700VAC/800VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-FWP-50A14FA | 847828-FWP-50A14FA | 283-3198-ND | FWP-50A14FA | |
| Product Name | 50A Circuit Protection Fuse | Electrical, Specialty Fuses - FWP-50A14FA | Electrical, Specialty Fuses | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Requires Holder |