Eaton Corporation Electrical, Specialty Fuses FWP-35B

Description
35A 700V AC 700V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
35A 700V AC 700V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - FWP-35B-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
FWP-35B-ND
Electrical, Specialty Fuses FWP-35B-ND
35A 700V AC 700V DC Fuse Cartridge Bolt Mount

35A 700V AC 700V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1083541-FWP-35B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1083541-FWP-35B
Circuit Protection - Electrical, Specialty Fuses 1083541-FWP-35B
Win Source Part Number: 1083541-FWP-35B Category: Circuit Protection>Electrica l, Specialty Fuses Series: FWP Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 700 V Voltage Rating - DC: 700 V Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC Melting I2t: 34 Applications: Electrical, Industrial Standard Package: 10 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) Dimension: 0.813" Dia x 2.750" L (20.65mm x 69.85mm) Alternative Parts (Cross-Reference): FWP-40A14FI; FWK-25A20F; FWK-30A20F; IDSR040.T; LA70QS4022FI; L70S040.TFWP35B; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CE, CSA, UR

Win Source Part Number: 1083541-FWP-35B
Category: Circuit Protection>Electrical, Specialty Fuses
Series: FWP
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 700 V
Voltage Rating - DC: 700 V
Breaking Capacity @ Rated Voltage: 200kA AC, 50kA DC
Melting I2t: 34
Applications: Electrical, Industrial
Standard Package: 10
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
Dimension: 0.813" Dia x 2.750" L (20.65mm x 69.85mm)
Alternative Parts (Cross-Reference): FWP-40A14FI; FWK-25A20F; FWK-30A20F; IDSR040.T; LA70QS4022FI; L70S040.TFWP35B;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CE, CSA, UR

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - FWP-35B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FWP-35B
Circuit Protection - Electrical, Specialty Fuses FWP-35B
FUSE CARTRIDGE 35A 700VAC/VDC

FUSE CARTRIDGE 35A 700VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number FWP-35B-ND 1083541-FWP-35B FWP-35B
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount Bolt Mount
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110135 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 63 amps
View Details
Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers