Fuse 25A 700V Bolt Tap 14.3 X 47.12mm Carton CSA/UL Product overview: FWP-25B from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWP-25B can be used for catalog matching and distributor lookup.
25A 700V AC 700V DC Fuse Cartridge Bolt Mount
FUSE CARTRIDGE 25A 700VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-FWP-25B | 283-4311-ND | FWP-25B |
| Product Name | 25A 700V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS; CSA | |
| Rated Voltage | 700 volts | 700 volts | |
| Rated Current | 25 amps | 25 amps | 25 amps |