Manufacturer: Eaton Bussmann
Win Source Part Number: 872434-FWP-100A
Series: FWP
Features: 100A 700 V AC 700 V DC Fuse Cartridge
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.10.0040
Fuse 100A 700V Bolt Carton Product overview: FWP-100A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWP-100A can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 100A 700VAC/VDC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 872434-FWP-100A | 139-FWP-100A | FWP-100A |
| Product Name | Electrical, Specialty Fuses - FWP-100A | 100A 700V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS |