Fuse HRC 1000A 700V Bolt Tap 88.9 X 97.64mm Carton CSA/UL Product overview: FWP-1000A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000A, 700V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000A, 700V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWP-1000A can be used for catalog matching and distributor lookup.
1kA 700V AC 700V DC Fuse Cartridge Bolt Mount
FUSE CARTRIDGE 1KA 700VAC/VDC
FUSE, 700 VAC (UL), 690 VAC (IEC), 500 VDC (2-100 AMP), 500 VAC, 1000 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, HIGH SPEED FUSE, BLADE END X BLADE END, STUD. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-FWP-1000A | FWP-1000A-ND | FWP-1000A | 176190021 |
| Product Name | 1000A 700V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 700 volts | 700 volts | 700 volts | |
| Rated Current | 1000 amps | 1000 amps | 1000 amps | 1000 amps |