Fuse 60A 500V Bolt Tap Product overview: FWH-60A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWH-60A can be used for catalog matching and distributor lookup.
FUSE, 60A, 500V, BLADE, FAST ACTING; Product Range:FWH Series; Fuse Current:60A; Blow Characteristic:Fast Acting; Fuse Size Metric:20.6mm x 40.4mm; Fuse Size Imperial:13/16" x 1-19/32"; Voltage Rating VDC:500VDC; Fuse Terminals:BladeRoHS Compliant: Yes
FUSE CARTRIDGE 60A 500VAC/VDC
HIGH SPEED FUSE, NON-INDICATING, FWH SERIES, STUD MOUNT, 60 AMPS, 1000 VDC, SEMICONDUCTOR. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-FWH-60A | 50F3613 | FWH-60A | FWH-60A | 176191373 |
| Product Name | 60A 500V Circuit Protection Fuse | Fuse, 60A, 500V, Blade, Fast Acting; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses | BUSS Fuses | Fuse |
| Approvals / Standards | RoHS | ||||
| Rated Voltage | 500 volts | 500 volts | 500 volts | 1000 volts | |
| Rated Current | 60 amps | 60 amps | 60 amps | 60 amps |