250mA 500V AC DC Fuse Cartridge Holder
FUSE CRTRDG 250MA 500VAC 3AB 3AG Product overview: FWH-.250A6F from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWH-.250A6F can be used for catalog matching and distributor lookup.
FUSE CRTRDG 250MA 500VAC 3AB 3AG
FUSE, 250mA, 500V, FERRULE, FAST ACTING; Product Range:FWH Series; Fuse Current:250mA; Blow Characteristic:Fast Acting; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Voltage Rating VDC:-; Voltage Rating VAC:500VAC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-4606-ND | 155-FWH-.250A6F | FWH-.250A6F | 91F4735 |
| Product Name | Electrical, Specialty Fuses | 250MA Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, 250Ma, 500V, Ferrule, Fast Acting; Product Range Eaton Bussmann |
| Approvals / Standards | RoHS; CSA | RoHS | RoHS | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| Rated Breaking Capacity | 50000 amps | 50000 amps | 50000 amps |