FUSE CARTRIDGE 225A 500VAC/VDC Product overview: FWH-225A from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 225A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FWH-225A can be used for catalog matching and distributor lookup.
225A 500V AC 500V DC Fuse Cartridge Bolt Mount
FUSE CARTRIDGE 225A 500VAC/VDC
BUSSMAN FUSETRON, 500 VAC/VDC, 225 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE BOLT-ON MOUNT, 4-11/32" OAL, 200 (RMS SYMMETRICAL), 50 AT DC KA RATING, 1-1/2" DIAM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-FWH-225A | FWH-225A-ND | FWH-225A | FWH-225A | 10699347 |
| Product Name | 225A Circuit Protection Fuse | Electrical, Specialty Fuses | BUSS Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse |
| Mounting | Bolt Mount | Bolt Mount | |||
| Approvals / Standards | RoHS | RoHS; CSA | |||
| Rated Current | 225 amps | 225 amps | 225 amps | 225 amps |