Cooper Bussmann professional range of bottle fuses from the FWA series.
Current Rating = 200A
Voltage Rating = 150V
Fixing Centres = 55.63mm
Tag Width = 19.05mm
Overall Length = 67.56mm
Body Diameter = 25.4mm
Body Height = 29.46mm
FUSE CARTRIDGE 200A 150VAC/VDC
200A 150V AC 150V DC Fuse Cartridge Bolt Mount
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 8511804 | FWA-200B | FWA-200B-ND |
Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | |
Rated Voltage | 150 volts | 150 volts | |
Rated Current | 200 amps | 200 amps | 200 amps |
Rated Breaking Capacity | 100000 amps | 100000 amps |