15A 150V AC 150V DC Fuse Cartridge Holder
FUSE CRTRDGE 15A 150VAC/VDC 5AG
FUSE, 15A, 150V, FERRULE; Product Range:FWA Series; Fuse Current:15A; Blow Characteristic:Fast Acting; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Voltage Rating VDC:150VDC; Voltage Rating VAC:150VAC RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-3938-ND | FWA-15A10F | 02B2964 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 15A, 150V, Ferrule; Product Range Eaton Bussmann |
| Approvals / Standards | RoHS | RoHS |