Professional range of Cooper Bussmann current limiting dual element time delay fuses from the FRS-R series. The fuses are generally used in circuits that are subject to surge currents.
Current Rating = 3.5A
Fuse Speed = T
Fuse Size = 0.81 x 5in
Diameter = 20.57mm
Overall Length = 127mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8511889 |
Rated Current | 3.5 amps |