FUSE CARTRIDGE 7A 250VAC/125VDC Product overview: FRN-R-7 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FRN-R-7 can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 7A 250VAC/125VDC
FUSE, 7A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:7A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-FRN-R-7 | FRN-R-7 | 94F2213 |
| Product Name | 7A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, 7A, 250V, Time Delay; Product Range Eaton Bussmann |
| Mounting | Requires Holder | ||
| Approvals / Standards | RoHS | ||
| Rated Current | 7 amps | 7 amps | 7 amps |