Cooper Bussmann, Inc. 50A 250V Circuit Protection Fuse FRN-R-50

Description
Fuse Class RK5 Slow Blow Acting 50A 250V Holder Cartridge 20.57 X 76.2mm Carton CSA/UL Product overview: FRN-R-50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FRN-R-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 50A 250V Holder Cartridge 20.57 X 76.2mm Carton CSA/UL Product overview: FRN-R-50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FRN-R-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50A 250V Circuit Protection Fuse
139-FRN-R-50
50A 250V Circuit Protection Fuse 139-FRN-R-50
Fuse Class RK5 Slow Blow Acting 50A 250V Holder Cartridge 20.57 X 76.2mm Carton CSA/UL Product overview: FRN-R-50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FRN-R-50 can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 50A 250V Holder Cartridge 20.57 X 76.2mm Carton CSA/UL Product overview: FRN-R-50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FRN-R-50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;50A;Sz 30A;ClassRK5;Dims 0.56x2
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;50A;Sz 30A;ClassRK5;Dims 0.56x2";Fiberglass;Cartridge
70150113
Fuse;Cylinder;Time Lag;50A;Sz 30A;ClassRK5;Dims 0.56x2";Fiberglass;Cartridge 70150113
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FRN-R-50
Circuit Protection - Electrical, Specialty Fuses FRN-R-50
FUSE CARTRIDGE 50A 250VAC/125VDC

FUSE CARTRIDGE 50A 250VAC/125VDC

Supplier's Site
Fuse, 50A, 250V, Time Delay; Product Range Eaton Bussmann - 28F270 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 50A, 250V, Time Delay; Product Range Eaton Bussmann
28F270
Fuse, 50A, 250V, Time Delay; Product Range Eaton Bussmann 28F270
FUSE, 50A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:50A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 50A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:50A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-FRN-R-50 70150113 FRN-R-50 28F270
Product Name 50A 250V Circuit Protection Fuse Fuse;Cylinder;Time Lag;50A;Sz 30A;ClassRK5;Dims 0.56x2";Fiberglass;Cartridge Circuit Protection - Electrical, Specialty Fuses Fuse, 50A, 250V, Time Delay; Product Range Eaton Bussmann
Fuse Material Fiberglass Glass
Rated Voltage 125 volts 250 volts 250 volts 250 volts
Rated Current 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data