Eaton Corporation Electrical, Specialty Fuses FRN-R-400

Description
400A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
400A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2041-1030-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1030-ND
Electrical, Specialty Fuses 2041-1030-ND
400A 250V AC 250V DC Fuse Cartridge Holder

400A 250V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
400A 200000A Circuit Protection Fuse
139-FRN-R-400
400A 200000A Circuit Protection Fuse 139-FRN-R-400
TIME DELAY BLOW ELECTRIC FUSE, 400A, 250VAC, 250VDC, 200000A (IR), INLINE/HOLDER Product overview: FRN-R-400 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FRN-R-400 can be used for catalog matching and distributor lookup.

TIME DELAY BLOW ELECTRIC FUSE, 400A, 250VAC, 250VDC, 200000A (IR), INLINE/HOLDER Product overview: FRN-R-400 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FRN-R-400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse - 414189 - Radwell International
Willingboro, NJ, United States
FUSE, TIME DELAY, DUAL-ELEMENT, CURRENT-LIMITING, CLASS RK5, 400 AMP, 250 VAC/DC, 20KA @ 250V. FREE 2 YEAR RADWELL WARRANTY

FUSE, TIME DELAY, DUAL-ELEMENT, CURRENT-LIMITING, CLASS RK5, 400 AMP, 250 VAC/DC, 20KA @ 250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories FRN-R-400

BUSSMANN Panel Accessories FRN-R-400

Supplier's Site
Fuse, Time Delay, 400A, 250Vac/250Vdc; Product Range Eaton Bussmann - 81H4196 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 400A, 250Vac/250Vdc; Product Range Eaton Bussmann
81H4196
Fuse, Time Delay, 400A, 250Vac/250Vdc; Product Range Eaton Bussmann 81H4196
FUSE, TIME DELAY, 400A, 250VAC/250VDC; Product Range:Fusetron FRN-R Series; Fuse Current:400A; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, TIME DELAY, 400A, 250VAC/250VDC; Product Range:Fusetron FRN-R Series; Fuse Current:400A; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 2041-1030-ND 139-FRN-R-400 414189 81H4196
Product Name Electrical, Specialty Fuses 400A 200000A Circuit Protection Fuse Fuse Fuse Fuse, Time Delay, 400A, 250Vac/250Vdc; Product Range Eaton Bussmann
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data