Cooper Bussmann, Inc. Circuit Protection - Electrical, Specialty Fuses FRN-R-4

Description
FUSE CARTRIDGE 4A 250VAC/125VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FRN-R-4
Circuit Protection - Electrical, Specialty Fuses FRN-R-4
FUSE CARTRIDGE 4A 250VAC/125VDC

FUSE CARTRIDGE 4A 250VAC/125VDC

Supplier's Site
 - 8511286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of time delay fuses from the Cooper Bussmann FRN-R series. The range of fuses provide motor overload, ground fault and short-circuit protection. Dual Element. Various current ratings available Current Rating = 4A Fuse Speed = T Fuse Size = 0.56 x 2in Diameter = 14.224mm Overall Length = 50.8mm

Professional range of time delay fuses from the Cooper Bussmann FRN-R series. The range of fuses provide motor overload, ground fault and short-circuit protection.
Dual Element. Various current ratings available
Current Rating = 4A
Fuse Speed = T
Fuse Size = 0.56 x 2in
Diameter = 14.224mm
Overall Length = 50.8mm

Supplier's Site
Fuse, 4A, 250V, Time Delay; Product Range Eaton Bussmann - 28F256 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 250V, Time Delay; Product Range Eaton Bussmann
28F256
Fuse, 4A, 250V, Time Delay; Product Range Eaton Bussmann 28F256
FUSE, 4A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:4A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 4A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:4A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;4A;Sz 30A;Class RK5;Dims 0.56x2
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;4A;Sz 30A;Class RK5;Dims 0.56x2";Fiberglass;Cartridge
70150108
Fuse;Cylinder;Time Lag;4A;Sz 30A;Class RK5;Dims 0.56x2";Fiberglass;Cartridge 70150108
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number FRN-R-4 8511286 28F256 70150108
Product Name Circuit Protection - Electrical, Specialty Fuses Fuse, 4A, 250V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;4A;Sz 30A;Class RK5;Dims 0.56x2";Fiberglass;Cartridge
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 4 amps 4 amps 4 amps 4 amps
Rated Breaking Capacity 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2.5A - 81411521 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Miniature 6.3 X 32 Cylinder Fuses - 0.315M6.3x32FF - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
2AG Fast-Acting Lead-Free Glass Body Fuse - 0208.500 - Littelfuse, Inc.
Specs
Fuse Material Glass; Glass Body Borosilicate
Approvals / Standards RoHS
Features Fast Acting
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers