Eaton Corporation Electrical, Specialty Fuses FRN-R-25

Description
25A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1026-ND
Electrical, Specialty Fuses 2041-1026-ND
25A 250V AC 125V DC Fuse Cartridge Holder

25A 250V AC 125V DC Fuse Cartridge Holder

Supplier's Site Datasheet
 - 8511573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Cooper Bussmann time delay fuses from the FRN-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection Mounting Style - Holder. Termination Style - Clip. Various current ratings available Current Rating = 25A Fuse Speed = T Fuse Size = 0.56 x 2in Diameter = 14.224mm Overall Length = 50.8mm

Professional range of Cooper Bussmann time delay fuses from the FRN-R series. The fuses are designed to provide motor overload, ground fault and short-circuit protection
Mounting Style - Holder. Termination Style - Clip. Various current ratings available
Current Rating = 25A
Fuse Speed = T
Fuse Size = 0.56 x 2in
Diameter = 14.224mm
Overall Length = 50.8mm

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - FRN-R-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FRN-R-25
Circuit Protection - Electrical, Specialty Fuses FRN-R-25
FUSE CARTRIDGE 25A 250VAC/125VDC

FUSE CARTRIDGE 25A 250VAC/125VDC

Supplier's Site
BUSS UL Class RK5 - FRN-R-25 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS UL Class RK5
FRN-R-25
BUSS UL Class RK5 FRN-R-25
FUSE, 25A, 250V, TT, RK5

FUSE, 25A, 250V, TT, RK5

Supplier's Site
Fuse;Cylinder;Time Lag;25A;Sz 30A;ClassRK5;Dims 0.56x2
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;25A;Sz 30A;ClassRK5;Dims 0.56x2";Fiberglass;Cartridge
70151198
Fuse;Cylinder;Time Lag;25A;Sz 30A;ClassRK5;Dims 0.56x2";Fiberglass;Cartridge 70151198
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site
Fuse, 25A, 250V, Time Delay; Product Range Eaton Bussmann - 28F265 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 250V, Time Delay; Product Range Eaton Bussmann
28F265
Fuse, 25A, 250V, Time Delay; Product Range Eaton Bussmann 28F265
FUSE, 25A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 25A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 2041-1026-ND 8511573 FRN-R-25 FRN-R-25 70151198 28F265
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses BUSS UL Class RK5 Fuse;Cylinder;Time Lag;25A;Sz 30A;ClassRK5;Dims 0.56x2";Fiberglass;Cartridge Fuse, 25A, 250V, Time Delay; Product Range Eaton Bussmann
Approvals / Standards UL; CSA
Rated Current 25 amps 25 amps 25 amps 25 amps 25 amps
Rated Breaking Capacity 200000 amps 200000 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813ABC-6 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Miniature 5 X 20 Cylinder Fuses - 0.25M5x20T - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards UL (optional feature); IEC; VDE
View Details
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0219.063 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS; VDE; SEMKO
Features Time Lag
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers