Eaton Corporation Electrical, Specialty Fuses FRN-R-200

Description
200A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1025-ND
Electrical, Specialty Fuses 2041-1025-ND
200A 250V AC 125V DC Fuse Cartridge Holder

200A 250V AC 125V DC Fuse Cartridge Holder

Supplier's Site Datasheet
Eaton's Bussmann Series FRN-R-200 FUSETRON Industrial Fuse, Time-Delay, 200A, 250VDC - 45135 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series FRN-R-200 FUSETRON Industrial Fuse, Time-Delay, 200A, 250VDC
45135
Eaton's Bussmann Series FRN-R-200 FUSETRON Industrial Fuse, Time-Delay, 200A, 250VDC 45135
Eaton's Bussmann Series FRN-R-200 FUSETRON Industrial Fuse Category: Industrial Fuses Manufacturer: Eaton FUSETRON FRN-R Series Style: Industrial Fuses Current Rating: 200A AC Voltage Rating: 250VDC Dimensions: 1.56 x 7.13 Time delay (slow blow) fuse FRN-R Class RK5 fuses protect against overload Dual element fuses provide high performance short-circuit and overload protection
  • Eaton's Bussmann Series FRN-R-200 FUSETRON Industrial Fuse
  • Category: Industrial Fuses
  • Manufacturer: Eaton
  • FUSETRON FRN-R Series
  • Style: Industrial Fuses
  • Current Rating: 200A
  • AC Voltage Rating: 250VDC
  • Dimensions: 1.56 x 7.13
  • Time delay (slow blow) fuse
  • FRN-R Class RK5 fuses protect against overload
  • Dual element fuses provide high performance short-circuit and overload protection
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FRN-R-200
Circuit Protection - Electrical, Specialty Fuses FRN-R-200
FUSE CRTRDGE 200A 250VAC/125VDC

FUSE CRTRDGE 200A 250VAC/125VDC

Supplier's Site
 - 8511321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of time delay fuses from the Cooper Bussmann FRN-R series. The range of fuses provide motor overload, ground fault and short-circuit protection. Dual Element. Various current ratings available Current Rating = 200A Fuse Speed = T Fuse Size = 1.56 x 7.31in Diameter = 39.62mm Overall Length = 185.67mm

Professional range of time delay fuses from the Cooper Bussmann FRN-R series. The range of fuses provide motor overload, ground fault and short-circuit protection.
Dual Element. Various current ratings available
Current Rating = 200A
Fuse Speed = T
Fuse Size = 1.56 x 7.31in
Diameter = 39.62mm
Overall Length = 185.67mm

Supplier's Site
Fuse, 200A, 250V, Time Delay; Product Range Eaton Bussmann - 94F6738 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 200A, 250V, Time Delay; Product Range Eaton Bussmann
94F6738
Fuse, 200A, 250V, Time Delay; Product Range Eaton Bussmann 94F6738
FUSE, 200A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:200A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:-; Fuse Size Imperial:1.56" x 7.13"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 200A, 250V, TIME DELAY; Product Range:Fusetron FRN Series; Fuse Current:200A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:-; Fuse Size Imperial:1.56" x 7.13"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Acme Chip Technology Co., Limited RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 2041-1025-ND 45135 FRN-R-200 8511321 94F6738
Product Name Electrical, Specialty Fuses Eaton's Bussmann Series FRN-R-200 FUSETRON Industrial Fuse, Time-Delay, 200A, 250VDC Circuit Protection - Electrical, Specialty Fuses Fuse, 200A, 250V, Time Delay; Product Range Eaton Bussmann
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 3A - 813GMC-3 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Miniature 5 X 25 with Indicator Cylinder Fuses - 0.8M5x25M/I - Altech Corp.
Specs
Fuse Type Miniature
Fuse Material Glass
Mounting Replaceable
View Details
Special 2AG Fuse Series - 02200025 - Littelfuse, Inc.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
Features Time Lag
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers