500nH Shielded Wirewound Inductor 25A 1.15mOhm Nonstandard
500nH Shielded Wirewound Inductor 25A 1.15mOhm Nonstandard
500nH Shielded Wirewound Inductor 25A 1.15mOhm Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 283-4583-6-ND | FPV1507-500-R |
| Product Name | Fixed Inductors | Power Inductor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |